Richardson RFPD RF & MW LNA ADL9006CHIPS

Description
The ADL9006CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates from 2 GHz to 28 GHz. The amplifier provides 15.5 dB of gain, 2.2 dB of noise figure, 24 dBm of output third-order intercept (IP3), 20 dBm of output saturated power (PSAT), and 19 dB of power output for 1 dB compression (P1dB) while requiring a 55 mA power supply current (IDD) from a 5 V total supply voltage. The ADL9006CHIPS is self biased with only a single positive supply needed to achieve an IDD of 55 mA. The ADL9006CHIPS amplifier input and output are internally matched to 50 Ohm facilitating integration into multichip modules (MCMs).
Request a Quote Datasheet
Description
The ADL9006CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates from 2 GHz to 28 GHz. The amplifier provides 15.5 dB of gain, 2.2 dB of noise figure, 24 dBm of output third-order intercept (IP3), 20 dBm of output saturated power (PSAT), and 19 dB of power output for 1 dB compression (P1dB) while requiring a 55 mA power supply current (IDD) from a 5 V total supply voltage. The ADL9006CHIPS is self biased with only a single positive supply needed to achieve an IDD of 55 mA. The ADL9006CHIPS amplifier input and output are internally matched to 50 Ohm facilitating integration into multichip modules (MCMs).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - ADL9006CHIPS - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
ADL9006CHIPS
RF & MW LNA ADL9006CHIPS
The ADL9006CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates from 2 GHz to 28 GHz. The amplifier provides 15.5 dB of gain, 2.2 dB of noise figure, 24 dBm of output third-order intercept (IP3), 20 dBm of output saturated power (PSAT), and 19 dB of power output for 1 dB compression (P1dB) while requiring a 55 mA power supply current (IDD) from a 5 V total supply voltage. The ADL9006CHIPS is self biased with only a single positive supply needed to achieve an IDD of 55 mA. The ADL9006CHIPS amplifier input and output are internally matched to 50 Ohm facilitating integration into multichip modules (MCMs).

The ADL9006CHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), low noise amplifier that operates from 2 GHz to 28 GHz. The amplifier provides 15.5 dB of gain, 2.2 dB of noise figure, 24 dBm of output third-order intercept (IP3), 20 dBm of output saturated power (PSAT), and 19 dB of power output for 1 dB compression (P1dB) while requiring a 55 mA power supply current (IDD) from a 5 V total supply voltage. The ADL9006CHIPS is self biased with only a single positive supply needed to achieve an IDD of 55 mA.

The ADL9006CHIPS amplifier input and output are internally matched to 50 Ohm facilitating integration into multichip modules (MCMs).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL9006CHIPS
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
Output Power 17 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details
RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details