Richardson RFPD Gain Block SMA4011

Description
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA4011 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA4011
Gain Block SMA4011
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage PHEMT feedback amplifier design displays impressive performance characteristics over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SMA4011
Product Name Gain Block
Frequency Range 1000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
mmW LNA - CHA2159-99F/00 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 55000 to 65000 MHz
Maximum Gain 20 dB
View Details