The SKY67183-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 4G LTE and 5G NR infrastructure systems operating from 400 to 6000 MHz.
The internal active bias circuitry provides stable performance over temperature and process variation.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SKY67183-396LF |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 400 to 6000 MHz |
| Maximum Gain | 19.1 dB |
| Output Power | 20.1 dBm |
| Noise Figure | 0.4400 dB |