Richardson RFPD RF and Microwave Switch ADRF5160BCPZ-R7

Description
The ADRF5160 is a silicon-based, high power, 0.7 GHz to 4.0 GHz, silicon, single-pole, double-throw (SPDT) reflective switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, such as long-term evolution (LTE) base stations. The ADRF5160 has high power handling of 41 dBm (8 dB PAR LTE, long-term (>10 years) average typical), a low insertion loss of 0.7 dB typical to 2.0 GHz, an input third-order intercept (IP3) of 70 dBm (typical), and a 0.1 dB compression point (P0.1dB) of 47 dBm. On-chip circuitry operates at a single positive supply voltage of 5 V at a typical supply current of 1.1 mA, making the ADRF5160 an ideal alternative to pin diode-based switches. The ADRF5160 comes in an RoHS compliant, compact, 32-lead, 5 mm × 5 mm LFCSP.
Request a Quote Datasheet
Description
The ADRF5160 is a silicon-based, high power, 0.7 GHz to 4.0 GHz, silicon, single-pole, double-throw (SPDT) reflective switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, such as long-term evolution (LTE) base stations. The ADRF5160 has high power handling of 41 dBm (8 dB PAR LTE, long-term (>10 years) average typical), a low insertion loss of 0.7 dB typical to 2.0 GHz, an input third-order intercept (IP3) of 70 dBm (typical), and a 0.1 dB compression point (P0.1dB) of 47 dBm. On-chip circuitry operates at a single positive supply voltage of 5 V at a typical supply current of 1.1 mA, making the ADRF5160 an ideal alternative to pin diode-based switches. The ADRF5160 comes in an RoHS compliant, compact, 32-lead, 5 mm × 5 mm LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5160BCPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5160BCPZ-R7
RF and Microwave Switch ADRF5160BCPZ-R7
The ADRF5160 is a silicon-based, high power, 0.7 GHz to 4.0 GHz, silicon, single-pole, double-throw (SPDT) reflective switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, such as long-term evolution (LTE) base stations. The ADRF5160 has high power handling of 41 dBm (8 dB PAR LTE, long-term (>10 years) average typical), a low insertion loss of 0.7 dB typical to 2.0 GHz, an input third-order intercept (IP3) of 70 dBm (typical), and a 0.1 dB compression point (P0.1dB) of 47 dBm. On-chip circuitry operates at a single positive supply voltage of 5 V at a typical supply current of 1.1 mA, making the ADRF5160 an ideal alternative to pin diode-based switches. The ADRF5160 comes in an RoHS compliant, compact, 32-lead, 5 mm × 5 mm LFCSP.

The ADRF5160 is a silicon-based, high power, 0.7 GHz to 4.0 GHz, silicon, single-pole, double-throw (SPDT) reflective switch in a leadless, surface-mount package. The switch is ideal for high power and cellular infrastructure applications, such as long-term evolution (LTE) base stations. The ADRF5160 has high power handling of 41 dBm (8 dB PAR LTE, long-term (>10 years) average typical), a low insertion loss of 0.7 dB typical to 2.0 GHz, an input third-order intercept (IP3) of 70 dBm (typical), and a 0.1 dB compression point (P0.1dB) of 47 dBm. On-chip circuitry operates at a single positive supply voltage of 5 V at a typical supply current of 1.1 mA, making the ADRF5160 an ideal alternative to pin diode-based switches.

The ADRF5160 comes in an RoHS compliant, compact, 32-lead, 5 mm × 5 mm LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5160BCPZ-R7
Product Name RF and Microwave Switch
Package Type LFCSP
Frequency Range 700 to 4000 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5025BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5049BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.8 dB
View Details
RF and Microwave Switch - ADRF5026BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.2 dB
View Details
RF and Microwave Switch - ADRF5080BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1.5 dB
View Details