Richardson RFPD RF & MW LNA RLAS1216P

Description
RLAS1216P is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet
Description
RLAS1216P is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - RLAS1216P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
RLAS1216P
RF & MW LNA RLAS1216P
RLAS1216P is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

RLAS1216P is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number RLAS1216P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1145 to 1600 MHz
Maximum Gain 26 dB
Output Power 5 dBm
Noise Figure 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details
RF & MW Power Amplifier - AM42-0046 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 5900 to 7100 MHz
Maximum Gain 30 dB
View Details
RF & MW LNA - ADL9006ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details