0.8 to 2.2 GHz Wideband Low Noise Driver Amplifier
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAC0822A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 800 to 2200 MHz |
| Maximum Gain | 17 dB |
| Output Power | 18 dBm |
| Noise Figure | 0.8000 dB |