The PM75CLB120 is a three-phase IGBT inverter module rated for 75 amperes at 1200 volts, designed for power switching applications up to 20 kHz with integrated gate drive and protection circuits. It is housed in an isolated base package measuring 120.0 mm by 55.0 mm by 16.0 mm, weighing 340 grams. The device supports a maximum junction temperature of 150 °C, with 2500 V RMS isolation voltage and built-in protection against short circuit, over temperature, and under-voltage conditions. Thermal resistance is 0.21 °C/W for the IGBT and 0.30 °C/W for the free-wheel diode per sixth of the module. It meets standards for isolation and thermal performance as specified for industrial inverter, UPS, and motion control applications.
Powerex Intellimod™ Intelligent Power Modules are isolated base modules designed for power switching applications operating at frequencies to 20kHz. Built-in control circuits provide optimum gate drive and protection for the IGBT and free-wheel diode power devices.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | PM75CL1B120 |
| Product Name | Power IGBT Transistor |
| Package Type | Module |