Richardson RFPD Phase-Lock-Loop (PLL) PFD1K

Description
The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8 GHz phase-frequency detector allows operation at higher reference frequencies with concurrent lower phase noise and PLL figure of merit. The PFD1K operates with a single positive or negative 3.3V supply, and is packaged in a 40-pin, 6mm x 6mm ceramic leadless surface mount package. The PFD1K can be used as a general purpose phase frequency detector with integrated prescalers. It is ideally suited to phase locked loop applications. The prescalers can be programmed at a rate greater than 100MHz, which makes it an excellent choice for fractional-N digital frequency synthesizers.
Request a Quote
Description
The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8 GHz phase-frequency detector allows operation at higher reference frequencies with concurrent lower phase noise and PLL figure of merit. The PFD1K operates with a single positive or negative 3.3V supply, and is packaged in a 40-pin, 6mm x 6mm ceramic leadless surface mount package. The PFD1K can be used as a general purpose phase frequency detector with integrated prescalers. It is ideally suited to phase locked loop applications. The prescalers can be programmed at a rate greater than 100MHz, which makes it an excellent choice for fractional-N digital frequency synthesizers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - PFD1K - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
PFD1K
Phase-Lock-Loop (PLL) PFD1K
The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8 GHz phase-frequency detector allows operation at higher reference frequencies with concurrent lower phase noise and PLL figure of merit. The PFD1K operates with a single positive or negative 3.3V supply, and is packaged in a 40-pin, 6mm x 6mm ceramic leadless surface mount package. The PFD1K can be used as a general purpose phase frequency detector with integrated prescalers. It is ideally suited to phase locked loop applications. The prescalers can be programmed at a rate greater than 100MHz, which makes it an excellent choice for fractional-N digital frequency synthesizers.

The PFD1K is a high frequency phase frequency detector with fully differential inputs and outputs. It features dual 7 bit programmable high speed prescalers which allow the PFD1K to operate up to 40 GHz for the reference and voltage controlled oscillator input frequency. The 8 GHz phase-frequency detector allows operation at higher reference frequencies with concurrent lower phase noise and PLL figure of merit. The PFD1K operates with a single positive or negative 3.3V supply, and is packaged in a 40-pin, 6mm x 6mm ceramic leadless surface mount package.

The PFD1K can be used as a general purpose phase frequency detector with integrated prescalers. It is ideally suited to phase locked loop applications. The prescalers can be programmed at a rate greater than 100MHz, which makes it an excellent choice for fractional-N digital frequency synthesizers.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number PFD1K
Product Name Phase-Lock-Loop (PLL)
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products