Richardson RFPD Phase-Lock-Loop (PLL) ADF4350BCPZ-RL7

Description
The ADF4350 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external loop filter and external reference frequency. The ADF4350 has an integrated voltage controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz. In addition, divide-by-1/2/4/8 or 16 circuits allow the user to generate RF output frequencies as low as 137.5 MHz. For applications that require isolation, the RF output stage can be muted. The mute function is both pin- and software-controllabl e. An auxiliary RF output is also available, which can be powered down if not in use. Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.
Request a Quote Datasheet
Description
The ADF4350 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external loop filter and external reference frequency. The ADF4350 has an integrated voltage controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz. In addition, divide-by-1/2/4/8 or 16 circuits allow the user to generate RF output frequencies as low as 137.5 MHz. For applications that require isolation, the RF output stage can be muted. The mute function is both pin- and software-controllabl e. An auxiliary RF output is also available, which can be powered down if not in use. Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - ADF4350BCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
ADF4350BCPZ-RL7
Phase-Lock-Loop (PLL) ADF4350BCPZ-RL7
The ADF4350 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external loop filter and external reference frequency. The ADF4350 has an integrated voltage controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz. In addition, divide-by-1/2/4/8 or 16 circuits allow the user to generate RF output frequencies as low as 137.5 MHz. For applications that require isolation, the RF output stage can be muted. The mute function is both pin- and software-controllabl e. An auxiliary RF output is also available, which can be powered down if not in use. Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.

The ADF4350 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external loop filter and external reference frequency. The ADF4350 has an integrated voltage controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz. In addition, divide-by-1/2/4/8 or 16 circuits allow the user to generate RF output frequencies as low as 137.5 MHz. For applications that require isolation, the RF output stage can be muted. The mute function is both pin- and software-controllable. An auxiliary RF output is also available, which can be powered down if not in use. Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number ADF4350BCPZ-RL7
Product Name Phase-Lock-Loop (PLL)
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Lock-Loop (PLL) - ADF4150HVBCPZ - Richardson RFPD
Specs
Package Type LFCSP
Supply Voltage 3.6 volts
Frequency 10 to 300 MHz
View Details
Phase-Lock-Loop (PLL) - ADF4351BCPZ-RL7 - Richardson RFPD
Specs
Package Type CSP
Supply Voltage 3.6 volts
Frequency 138 to 4400 MHz
View Details