Richardson RFPD RF and Microwave Switch ADRF5046BCCZN-R7

Description
The ADRF5046 is a reflective, single-pole four-throw (SP4T) switch manufactured in the silicon process. The ADRF5046 operates from 100 MHz to 44 GHz with insertion loss of lower than 3.0 dB and isolation of higher than 31 dB. The device has a radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5046 draws a low current of 3 uA on the positive supply of +3.3 V, and −110 uA on the negative supply of −3.3 V. The device provides complementary metal-oxide semiconductor (CMOS)-/low voltage transistor-transisto r logic (LVTTL)-compatible controls. The ADRF5046 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5046 is a reflective, single-pole four-throw (SP4T) switch manufactured in the silicon process. The ADRF5046 operates from 100 MHz to 44 GHz with insertion loss of lower than 3.0 dB and isolation of higher than 31 dB. The device has a radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5046 draws a low current of 3 uA on the positive supply of +3.3 V, and −110 uA on the negative supply of −3.3 V. The device provides complementary metal-oxide semiconductor (CMOS)-/low voltage transistor-transisto r logic (LVTTL)-compatible controls. The ADRF5046 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5046BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5046BCCZN-R7
RF and Microwave Switch ADRF5046BCCZN-R7
The ADRF5046 is a reflective, single-pole four-throw (SP4T) switch manufactured in the silicon process. The ADRF5046 operates from 100 MHz to 44 GHz with insertion loss of lower than 3.0 dB and isolation of higher than 31 dB. The device has a radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5046 draws a low current of 3 uA on the positive supply of +3.3 V, and −110 uA on the negative supply of −3.3 V. The device provides complementary metal-oxide semiconductor (CMOS)-/low voltage transistor-transisto r logic (LVTTL)-compatible controls. The ADRF5046 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

The ADRF5046 is a reflective, single-pole four-throw (SP4T) switch manufactured in the silicon process.

The ADRF5046 operates from 100 MHz to 44 GHz with insertion loss of lower than 3.0 dB and isolation of higher than 31 dB. The device has a radio frequency (RF) input power handling capability of 27 dBm for both the through path and hot switching. The ADRF5046 draws a low current of 3 uA on the positive supply of +3.3 V, and −110 uA on the negative supply of −3.3 V. The device provides complementary metal-oxide semiconductor (CMOS)-/low voltage transistor-transistor logic (LVTTL)-compatible controls.

The ADRF5046 comes in a 20-terminal, 3 mm × 3 mm, RoHS-compliant, land grid array (LGA) package and can operate from −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5046BCCZN-R7
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5080BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 20000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5023BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 45000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5042BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.5 dB
View Details
RF and Microwave Switch - ADRF5160BCPZ-R7 - Richardson RFPD
Specs
Package Type LFCSP
Frequency Range 700 to 4000 MHz
Insertion Loss 0.8000 dB
View Details