Richardson RFPD RF and Microwave Switch ADRF5347BCCZN

Description
The ADRF5347 is a high linearity, reflective, single-pole, four-throw (SP4T) switch manufactured in the silicon process. The ADRF5347 operates from 1.8 GHz to 3.8 GHz with a typical insertion loss lower than 0.42 dB and a typical input IP3 of 84 dBm. The device has an RF input power handling capability of 39 dBm for continuous wave signals and 39 dBm average and 49 dBm peak for long-term evolution (LTE) signals. The ADRF5347 draws a current of 2.5 mA on the positive supply of +5.0 V and 0.4 mA on the negative supply of -3.4 V. The device employs low voltage complementary metal-oxide semiconductor (LVCMOS)-/low voltage transistor-to-transi stor logic (LVTTL)- compatible controls.
Request a Quote Datasheet
Description
The ADRF5347 is a high linearity, reflective, single-pole, four-throw (SP4T) switch manufactured in the silicon process. The ADRF5347 operates from 1.8 GHz to 3.8 GHz with a typical insertion loss lower than 0.42 dB and a typical input IP3 of 84 dBm. The device has an RF input power handling capability of 39 dBm for continuous wave signals and 39 dBm average and 49 dBm peak for long-term evolution (LTE) signals. The ADRF5347 draws a current of 2.5 mA on the positive supply of +5.0 V and 0.4 mA on the negative supply of -3.4 V. The device employs low voltage complementary metal-oxide semiconductor (LVCMOS)-/low voltage transistor-to-transi stor logic (LVTTL)- compatible controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - ADRF5347BCCZN - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
ADRF5347BCCZN
RF and Microwave Switch ADRF5347BCCZN
The ADRF5347 is a high linearity, reflective, single-pole, four-throw (SP4T) switch manufactured in the silicon process. The ADRF5347 operates from 1.8 GHz to 3.8 GHz with a typical insertion loss lower than 0.42 dB and a typical input IP3 of 84 dBm. The device has an RF input power handling capability of 39 dBm for continuous wave signals and 39 dBm average and 49 dBm peak for long-term evolution (LTE) signals. The ADRF5347 draws a current of 2.5 mA on the positive supply of +5.0 V and 0.4 mA on the negative supply of -3.4 V. The device employs low voltage complementary metal-oxide semiconductor (LVCMOS)-/low voltage transistor-to-transi stor logic (LVTTL)- compatible controls.

The ADRF5347 is a high linearity, reflective, single-pole, four-throw (SP4T) switch manufactured in the silicon process.

The ADRF5347 operates from 1.8 GHz to 3.8 GHz with a typical insertion loss lower than 0.42 dB and a typical input IP3 of 84 dBm. The device has an RF input power handling capability of 39 dBm for continuous wave signals and 39 dBm average and 49 dBm peak for long-term evolution (LTE) signals.

The ADRF5347 draws a current of 2.5 mA on the positive supply of +5.0 V and 0.4 mA on the negative supply of -3.4 V. The device employs low voltage complementary metal-oxide semiconductor (LVCMOS)-/low voltage transistor-to-transistor logic (LVTTL)- compatible controls.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number ADRF5347BCCZN
Product Name RF and Microwave Switch
Package Type LGA
Frequency Range 1800 to 3800 MHz
Insertion Loss 0.4200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5301BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 37000 to 49000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5045 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 30000 MHz
Insertion Loss 2 dB
View Details
RF and Microwave Switch - ADRF5141BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 6000 to 12000 MHz
Insertion Loss 1.4 dB
View Details
RF and Microwave Switch - ADRF5044 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 2.1 dB
View Details