Richardson RFPD Attenuator - Fixed Coaxial 18AH-05

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18AH-05 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18AH-05
Attenuator - Fixed Coaxial 18AH-05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18AH-05
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18B5W-20 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 20 dB
View Details
Attenuator - Fixed Coaxial - 18AH-30 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18AH-02 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 2 dB
View Details