Richardson RFPD RF & MW LNA MMA005AA

Description
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.
Request a Quote
Description
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA005AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA005AA
RF & MW LNA MMA005AA
2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.

2-22 GHz, 12.5 dB Gain Low-Noise Wideband Distributed Amplifier. MMA005AA is a general purpose wideband distributed amplifier for applications across 2-22 GHz. Gain flatness is +/-0.75 dB and noise figure performance across 6-12 GHz is excellent at < 2 dB across 6-12 GHz. MMA005AA is self-biased with a single positive voltage.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA005AA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 12.5 dB
Output Power 14 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8150ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
Gain Block - CA36-1 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2300 MHz
Maximum Gain 16.2 dB
Output Power 12 dBm
View Details
RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details