Richardson RFPD RF & MW Power Amplifier MHV5IC1810NR2

Description
The MHV5IC1810N wideband integrated circuit is designed with on-chip matching that makes it usable from 1805 to 1990 MHz. This multi-stage structure is rated for 24 to 32 Volt operation and covers all typical cellular base station modulation formats.
Request a Quote Datasheet
Description
The MHV5IC1810N wideband integrated circuit is designed with on-chip matching that makes it usable from 1805 to 1990 MHz. This multi-stage structure is rated for 24 to 32 Volt operation and covers all typical cellular base station modulation formats.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MHV5IC1810NR2 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MHV5IC1810NR2
RF & MW Power Amplifier MHV5IC1810NR2
The MHV5IC1810N wideband integrated circuit is designed with on-chip matching that makes it usable from 1805 to 1990 MHz. This multi-stage structure is rated for 24 to 32 Volt operation and covers all typical cellular base station modulation formats.

The MHV5IC1810N wideband integrated circuit is designed with on-chip matching that makes it usable from 1805 to 1990 MHz. This multi-stage structure is rated for 24 to 32 Volt operation and covers all typical cellular base station modulation formats.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MHV5IC1810NR2
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1805 to 1990 MHz
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details