MACOM's MASWSS0148 is a GaAs monolithic single pole single throw (SPST) terminated switch in a lead-free 3 mm 12-lead PQFN plastic package. The MASWSS0148 is ideally suited for use where low power consumption, small size and high isolation are required. Typical applications include PCS and GSM LO switching, switch matrices and switched filter banks in systems such as radio and cellular equipment. The MASWSS0148 is fabricated using a mature 1-micron gate length GaAs MESFET process. The process features full chip passivation for increased performance and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASWSS0148 |
| Product Name | RF and Microwave Switch |
| Package Type | PQFN |
| Frequency Range | 300 to 4000 MHz |
| Insertion Loss | 1.6 dB |