MACOM's MASW2000 is a use-configurable, high isolation SPDT switch. It can be absorptive or reflective based on user requirements. Designed on MACOM's mature 1-micron MESFET process, this parts is ideal for modules or other packaging for use in the Cellular, GPS, LAN and infrastructure markets.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASW2000 |
| Product Name | RF and Microwave Switch |
| Package Type | Die |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 0.5000 dB |