The MAAM02350 is a wide band, MMIC amplifier. It includes two integrated gain stages and employs resistive feedBack to obtain flat gain and a good, 50 ohm input, and output impedance match over a very wide bandwidth. The MAAM02350 operates from a single +6 V supply. It is fully monolithic. The MAAM02350 functions well as a generic IF, driver or buffer amplifier where high gain, low noise figure, excellent linearity and low power consumption are important. Because of its wide bandwidth, the MAAM02350 can be used in numerous commercial and government system applications, such as wireless communications, EW and radar. The MAAM02350 is manufactured in-house using a reliable, 0.5-micron, GaAs MESFET process. This product is 100% RF tested to ensure compliance to performance specifications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAM02350 |
| Product Name | RF & MW Driver Amplifier |
| Frequency Range | 200 to 3000 MHz |