Richardson RFPD RF & MW Power Amplifier MAAM-011167-DIE

Description
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet
Description
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAM-011167-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAM-011167-DIE
RF & MW Power Amplifier MAAM-011167-DIE
Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board. It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Medium Power Amplifier, 71-86 GHz. The MAAM-011167 is a bare die power amplifier that operates from 71 - 86 GHz. The amplifier provides 18 dB small signal gain. The input and output are matched to 50 Ω with bond wires to external board.

It is designed for use as a driver stage in transmit chains and is ideally suited for E band point to point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011167-DIE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 71000 to 86000 MHz
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1105ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details
RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
Gain Block - ADL5535ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 16.1 dB
Output Power 18.9 dBm
View Details