Richardson RFPD Broadband/CATV (75 Ohm) LNA MAAM-007796

Description
MAAM-007796 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.
Request a Quote
Description
MAAM-007796 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-007796 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-007796
Broadband/CATV (75 Ohm) LNA MAAM-007796
MAAM-007796 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.

MAAM-007796 is a GaAs PHEMT MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The Amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-007796
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1000 MHz
Maximum Gain 21 dB
Noise Figure 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - ADL7003CHIPS-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details
mmW Power Amplifier - ADMV7810CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 81000 to 86000 MHz
Maximum Gain 20 dB
View Details
RF & MW Driver Amplifier - ADL5324ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 4000 MHz
Maximum Gain 14.6 dB
Output Power 29.1 dBm
View Details