Richardson RFPD RF and Microwave Switch MA4AGSW4

Description
MACOM's MA4AGSW4 is an Aluminum-Gallium-Ars enide anode enhanced, SP4T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, which produce less loss than conventional GaAs processes, as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes used makes it ideal for use in microwave multi-throw switch designs, where the series capacitance in each off-arm will load the input. Also, the low series resistance of the diodes helps the total insertion loss of the devices at microwave frequencies. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-assembly components.
Request a Quote Datasheet
Description
MACOM's MA4AGSW4 is an Aluminum-Gallium-Ars enide anode enhanced, SP4T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, which produce less loss than conventional GaAs processes, as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes used makes it ideal for use in microwave multi-throw switch designs, where the series capacitance in each off-arm will load the input. Also, the low series resistance of the diodes helps the total insertion loss of the devices at microwave frequencies. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-assembly components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4AGSW4 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4AGSW4
RF and Microwave Switch MA4AGSW4
MACOM's MA4AGSW4 is an Aluminum-Gallium-Ars enide anode enhanced, SP4T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, which produce less loss than conventional GaAs processes, as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes used makes it ideal for use in microwave multi-throw switch designs, where the series capacitance in each off-arm will load the input. Also, the low series resistance of the diodes helps the total insertion loss of the devices at microwave frequencies. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-assembly components.

MACOM's MA4AGSW4 is an Aluminum-Gallium-Arsenide anode enhanced, SP4T PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, which produce less loss than conventional GaAs processes, as much as 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Off-chip bias circuitry is required and allows maximum design flexibility. Applications The low capacitance of the PIN diodes used makes it ideal for use in microwave multi-throw switch designs, where the series capacitance in each off-arm will load the input. Also, the low series resistance of the diodes helps the total insertion loss of the devices at microwave frequencies. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-assembly components.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MA4AGSW4
Product Name RF and Microwave Switch
Package Type Die
Frequency Range 50 to 70000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5046BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 44000 MHz
Insertion Loss 2.3 dB
View Details
RF and Microwave Switch - ADRF5054BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 2.8 dB
View Details
RF Coaxial Switch - CCRT-33S7C-T - Richardson RFPD
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - ADRF5047BCCZN - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 2.2 dB
View Details