Richardson RFPD Gain Block LTC6433BIUF-15#PBF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - LTC6433BIUF-15#PBF - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number LTC6433BIUF-15#PBF
Product Name Gain Block
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW LNA - ADL8107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details