Richardson RFPD Gain Block LTC6431AIUF-15#PBF

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - LTC6431AIUF-15#PBF - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number LTC6431AIUF-15#PBF
Product Name Gain Block
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
RF & MW Driver Amplifier - ADL5605ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 1000 MHz
Maximum Gain 23 dB
Output Power 30.9 dBm
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details