B39242B7509L210 is a WLAN 2G low-loss filter with LTE B7/40/41 coexistence and 79MHz usable bandwidth
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | B39242B7509L210 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Filter Design | Saw Filter |
| Fc | 2442 MHz |
| Bandwidth | 77800 kHz |