Richardson RFPD RF & MW LNA HMC8412CHIPS-SX

Description
The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The HMC8412CHIPS provides ≤15 dB of typical gain, ≤19 dBm typical output power at 1 dB gain compression (OP1dB), and a typical output third-order intercept (OIP3) of 32 dBm. The HMC8412CHIPS requires 60 mA from a 5 V supply on VDD. The HMC8412CHIPS also features inputs and outputs (I/Os) that are internally matched to 50 Ohm and facilitates integration into multichip modules (MCMs). In addition, the bias choke to the HMC8412CHIPS and the dc blocking capacitors on the RFIN and RFOUT pads are integrated, creating a small form factor solution.
Request a Quote Datasheet
Description
The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The HMC8412CHIPS provides ≤15 dB of typical gain, ≤19 dBm typical output power at 1 dB gain compression (OP1dB), and a typical output third-order intercept (OIP3) of 32 dBm. The HMC8412CHIPS requires 60 mA from a 5 V supply on VDD. The HMC8412CHIPS also features inputs and outputs (I/Os) that are internally matched to 50 Ohm and facilitates integration into multichip modules (MCMs). In addition, the bias choke to the HMC8412CHIPS and the dc blocking capacitors on the RFIN and RFOUT pads are integrated, creating a small form factor solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC8412CHIPS-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC8412CHIPS-SX
RF & MW LNA HMC8412CHIPS-SX
The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The HMC8412CHIPS provides ≤15 dB of typical gain, ≤19 dBm typical output power at 1 dB gain compression (OP1dB), and a typical output third-order intercept (OIP3) of 32 dBm. The HMC8412CHIPS requires 60 mA from a 5 V supply on VDD. The HMC8412CHIPS also features inputs and outputs (I/Os) that are internally matched to 50 Ohm and facilitates integration into multichip modules (MCMs). In addition, the bias choke to the HMC8412CHIPS and the dc blocking capacitors on the RFIN and RFOUT pads are integrated, creating a small form factor solution.

The HMC8412CHIPS is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise amplifier that operates from 0.4 GHz to 10 GHz. The HMC8412CHIPS provides ≤15 dB of typical gain, ≤19 dBm typical output power at 1 dB gain compression (OP1dB), and a typical output third-order intercept (OIP3) of 32 dBm.

The HMC8412CHIPS requires 60 mA from a 5 V supply on VDD. The HMC8412CHIPS also features inputs and outputs (I/Os) that are internally matched to 50 Ohm and facilitates integration into multichip modules (MCMs). In addition, the bias choke to the HMC8412CHIPS and the dc blocking capacitors on the RFIN and RFOUT pads are integrated, creating a small form factor solution.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8412CHIPS-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 10000 MHz
Maximum Gain 15 dB
Output Power 19 dBm
Noise Figure 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7005AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details