Richardson RFPD RF & MW LNA HMC8411TCPZ-EP-R7

Description
The HMC8411TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. The HMC8411TCPZ-EP provides a typical gain of 15.5 dB, a 1.7 dB typical noise figure, and a typical output third-order intercept (OIP3) of 34 dBm, requiring only 55 mA from a 5 V supply voltage. The saturated output power (PSAT) of 19.5 dBm typical enables the low noise amplifier (LNA) to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, in-phase/quadrature (I/Q), or image rejection mixers. The HMC8411TCPZ-EP also features inputs and outputs that are internally matched to 50 Ohm, making the device ideal for surface-mounted technology (SMT)-based, high capacity microwave radio applications. The HMC8411TCPZ-EP is housed in a RoHS compliant, 2 mm × 2 mm, 6-lead LFCSP.
Request a Quote Datasheet
Description
The HMC8411TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. The HMC8411TCPZ-EP provides a typical gain of 15.5 dB, a 1.7 dB typical noise figure, and a typical output third-order intercept (OIP3) of 34 dBm, requiring only 55 mA from a 5 V supply voltage. The saturated output power (PSAT) of 19.5 dBm typical enables the low noise amplifier (LNA) to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, in-phase/quadrature (I/Q), or image rejection mixers. The HMC8411TCPZ-EP also features inputs and outputs that are internally matched to 50 Ohm, making the device ideal for surface-mounted technology (SMT)-based, high capacity microwave radio applications. The HMC8411TCPZ-EP is housed in a RoHS compliant, 2 mm × 2 mm, 6-lead LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC8411TCPZ-EP-R7 - Richardson RFPD
Downers Grove, IL, United States
The HMC8411TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz. The HMC8411TCPZ-EP provides a typical gain of 15.5 dB, a 1.7 dB typical noise figure, and a typical output third-order intercept (OIP3) of 34 dBm, requiring only 55 mA from a 5 V supply voltage. The saturated output power (PSAT) of 19.5 dBm typical enables the low noise amplifier (LNA) to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, in-phase/quadrature (I/Q), or image rejection mixers. The HMC8411TCPZ-EP also features inputs and outputs that are internally matched to 50 Ohm, making the device ideal for surface-mounted technology (SMT)-based, high capacity microwave radio applications. The HMC8411TCPZ-EP is housed in a RoHS compliant, 2 mm × 2 mm, 6-lead LFCSP.

The HMC8411TCPZ-EP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), low noise wideband amplifier that operates from 0.01 GHz to 10 GHz.

The HMC8411TCPZ-EP provides a typical gain of 15.5 dB, a 1.7 dB typical noise figure, and a typical output third-order intercept (OIP3) of 34 dBm, requiring only 55 mA from a 5 V supply voltage. The saturated output power (PSAT) of 19.5 dBm typical enables the low noise amplifier (LNA) to function as a local oscillator (LO) driver for many of Analog Devices, Inc., balanced, in-phase/quadrature (I/Q), or image rejection mixers. The HMC8411TCPZ-EP also features inputs and outputs that are internally matched to 50 Ohm, making the device ideal for surface-mounted technology (SMT)-based, high capacity microwave radio applications.

The HMC8411TCPZ-EP is housed in a RoHS compliant, 2 mm × 2 mm, 6-lead LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8411TCPZ-EP-R7
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 10000 MHz
Maximum Gain 15 dB
Output Power 20 dBm
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - HMC1022ACHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW LNA - ADL5724ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12700 to 15400 MHz
Maximum Gain 26.4 dB
View Details