Richardson RFPD RF & MW LNA HMC8402-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC8402-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC8402-SX
RF & MW LNA HMC8402-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8402-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 30000 MHz
Maximum Gain 13.5 dB
Output Power 20 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8104ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - HMC1022ACHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
View Details
mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details