Richardson RFPD RF & MW Driver Amplifier HMC8334

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC8334 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC8334
RF & MW Driver Amplifier HMC8334
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8334
Product Name RF & MW Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - CHA2494-QEG/21 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
RF & MW Power Amplifier - ADPA1105ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details
Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details