Richardson RFPD mmW LNA HMC8325-SX

Description
The HMC8325 is an integrated E-band gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA) chip that operates from 71 GHz to 86 GHz. The HMC8325 provides 21 dB of gain, 13 dBm of output P1dB, 22 dBm of OIP3, and 17 dBm of PSAT while requiring only 50 mA from a 3 V power supply. The HMC8325 exhibits excellent linearity and is optimized for E-band communications and high capacity, wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.
Request a Quote Datasheet
Description
The HMC8325 is an integrated E-band gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA) chip that operates from 71 GHz to 86 GHz. The HMC8325 provides 21 dB of gain, 13 dBm of output P1dB, 22 dBm of OIP3, and 17 dBm of PSAT while requiring only 50 mA from a 3 V power supply. The HMC8325 exhibits excellent linearity and is optimized for E-band communications and high capacity, wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - HMC8325-SX - Richardson RFPD
Downers Grove, IL, United States
mmW LNA
HMC8325-SX
mmW LNA HMC8325-SX
The HMC8325 is an integrated E-band gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA) chip that operates from 71 GHz to 86 GHz. The HMC8325 provides 21 dB of gain, 13 dBm of output P1dB, 22 dBm of OIP3, and 17 dBm of PSAT while requiring only 50 mA from a 3 V power supply. The HMC8325 exhibits excellent linearity and is optimized for E-band communications and high capacity, wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.

The HMC8325 is an integrated E-band gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), low noise amplifier (LNA) chip that operates from 71 GHz to 86 GHz. The HMC8325 provides 21 dB of gain, 13 dBm of output P1dB, 22 dBm of OIP3, and 17 dBm of PSAT while requiring only 50 mA from a 3 V power supply. The HMC8325 exhibits excellent linearity and is optimized for E-band communications and high capacity, wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC8325-SX
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 71000 to 86000 MHz
Maximum Gain 21 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5606ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 1800 to 2700 MHz
Maximum Gain 24.3 dB
Output Power 30.8 dBm
View Details
IF Amplifier - ADL5534ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.4 dBm
View Details
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details