Richardson RFPD RF & MW Power Amplifier HMC797APM5ETR

Description
The HMC797APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between DC and 22 GHz. The amplifier provides 13.5 dB of gain, 39 dBm output IP3 and +28 dBm of output power at 1 dB gain compression while requiring 400 mA from a +10 V supply. This versatile PA exhibits a positive gain slope from 4 to 20 GHz making it ideal for EW, ECM, Radar and test equipment applications. The HMC797APM5E amplifier I/Os are internally matched to 50 Ohms facilitating integration into mutli-chip modules (MCMs), is packaged in a leadless QFN 5x5 mm surface mount package, and requires no external matching components.
Request a Quote Datasheet
Description
The HMC797APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between DC and 22 GHz. The amplifier provides 13.5 dB of gain, 39 dBm output IP3 and +28 dBm of output power at 1 dB gain compression while requiring 400 mA from a +10 V supply. This versatile PA exhibits a positive gain slope from 4 to 20 GHz making it ideal for EW, ECM, Radar and test equipment applications. The HMC797APM5E amplifier I/Os are internally matched to 50 Ohms facilitating integration into mutli-chip modules (MCMs), is packaged in a leadless QFN 5x5 mm surface mount package, and requires no external matching components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC797APM5ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC797APM5ETR
RF & MW Power Amplifier HMC797APM5ETR
The HMC797APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between DC and 22 GHz. The amplifier provides 13.5 dB of gain, 39 dBm output IP3 and +28 dBm of output power at 1 dB gain compression while requiring 400 mA from a +10 V supply. This versatile PA exhibits a positive gain slope from 4 to 20 GHz making it ideal for EW, ECM, Radar and test equipment applications. The HMC797APM5E amplifier I/Os are internally matched to 50 Ohms facilitating integration into mutli-chip modules (MCMs), is packaged in a leadless QFN 5x5 mm surface mount package, and requires no external matching components.

The HMC797APM5E is a GaAs MMIC pHEMT Distributed Power Amplifier which operates between DC and 22 GHz. The amplifier provides 13.5 dB of gain, 39 dBm output IP3 and +28 dBm of output power at 1 dB gain compression while requiring 400 mA from a +10 V supply. This versatile PA exhibits a positive gain slope from 4 to 20 GHz making it ideal for EW, ECM, Radar and test equipment applications. The HMC797APM5E amplifier I/Os are internally matched to 50 Ohms facilitating integration into mutli-chip modules (MCMs), is packaged in a leadless QFN 5x5 mm surface mount package, and requires no external matching components.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC797APM5ETR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL9005ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details