Richardson RFPD RF & MW Power Amplifier HMC797A-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC797A-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC797A-SX
RF & MW Power Amplifier HMC797A-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC797A-SX
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8104ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
Gain Block - AD8353ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 5.3 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW Driver Amplifier - ADL5324ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 4000 MHz
Maximum Gain 14.6 dB
Output Power 29.1 dBm
View Details