Richardson RFPD RF & MW LNA HMC669LP3E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC669LP3E - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC669LP3E
RF & MW LNA HMC669LP3E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC669LP3E
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 2200 MHz
Maximum Gain 17 dB
Output Power 12 dBm
Noise Figure 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1116ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 300 to 6000 MHz
Maximum Gain 33.5 dB
View Details
IF Amplifier - ADL5534ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 500 MHz
Maximum Gain 20 dB
Output Power 20.4 dBm
View Details