Richardson RFPD RF & MW LNA HMC639ST89E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC639ST89E - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC639ST89E
RF & MW LNA HMC639ST89E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC639ST89E
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 4000 MHz
Maximum Gain 10 dB
Output Power 22 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7008AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details
RF & MW LNA - ADL9005ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 26500 MHz
Maximum Gain 18.5 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details