Richardson RFPD RF & MW Power Amplifier HMC608LC4TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC608LC4TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC608LC4TR
RF & MW Power Amplifier HMC608LC4TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC608LC4TR
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 9500 to 11500 MHz
Maximum Gain 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL8106ACEZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 54000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details