Richardson RFPD RF & MW LNA HMC504LC4BTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC504LC4BTR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC504LC4BTR
RF & MW LNA HMC504LC4BTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC504LC4BTR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 14000 to 27000 MHz
Maximum Gain 18.5 dB
Output Power 16.5 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - CHA2292-99F/00 - Richardson RFPD
Specs
Frequency Range 16000 to 24000 MHz
Maximum Gain 26 dB
Output Power 11 dBm
View Details
RF & MW Driver Amplifier - ADL5320ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 17 dB
Output Power 25.4 dBm
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details