Richardson RFPD RF & MW LNA HMC490

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC490 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC490
RF & MW LNA HMC490
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC490
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 17000 MHz
Maximum Gain 27 dB
Output Power 26 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW VGA - ADL6317ACCZ - Richardson RFPD
Specs
Frequency Range 1500 to 3000 MHz
Package Type LGA
View Details