Richardson RFPD RF & MW Driver Amplifier HMC465LP5E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC465LP5E - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC465LP5E
RF & MW Driver Amplifier HMC465LP5E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC465LP5E
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 15 dB
Output Power 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8106ACEZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 54000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
View Details
Gain Block - ADL5542ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 6000 MHz
Maximum Gain 19.7 dB
Output Power 20.6 dBm
View Details