Richardson RFPD RF & MW Driver Amplifier HMC465LP5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC465LP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC465LP5
RF & MW Driver Amplifier HMC465LP5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC465LP5
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 15 dB
Output Power 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details
RF & MW LNA - ADL8106ACEZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 54000 MHz
Maximum Gain 21.5 dB
View Details