Richardson RFPD RF & MW Driver Amplifier HMC465-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC465-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC465-SX
RF & MW Driver Amplifier HMC465-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC465-SX
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 17 dB
Output Power 22 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5604ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 2700 MHz
Maximum Gain 12.2 dB
Output Power 29.1 dBm
View Details
RF & MW LNA - ADL5523ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 21.5 dB
View Details