Richardson RFPD RF & MW LNA HMC460-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC460-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC460-SX
RF & MW LNA HMC460-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC460-SX
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 14 dB
Output Power 16 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
mmW LNA - CHA2494-QEG/21 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details