Richardson RFPD RF & MW Driver Amplifier HMC442-SX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC442-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC442-SX
RF & MW Driver Amplifier HMC442-SX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC442-SX
Product Name RF & MW Driver Amplifier
Frequency Range 17500 to 25500 MHz
Maximum Gain 15 dB
Output Power 21.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - A87-2 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 300 MHz
Maximum Gain 16 dB
Output Power 11 dBm
View Details
RF & MW VGA - ADL6317ACCZ - Richardson RFPD
Specs
Frequency Range 1500 to 3000 MHz
Package Type LGA
View Details
RF & MW LNA - CHA3024-QGG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3700 MHz
Maximum Gain 28.7 dB
View Details