Richardson RFPD RF & MW Driver Amplifier HMC441LC3BTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC441LC3BTR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC441LC3BTR
RF & MW Driver Amplifier HMC441LC3BTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC441LC3BTR
Product Name RF & MW Driver Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 14 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - CHA2494-QEG/21 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
mmW Driver Amplifier - CHA3665-QAG/20 - Richardson RFPD
Specs
Frequency Range 5000 to 21000 MHz
Maximum Gain 15 dB
Output Power 19.5 dBm
View Details
RF & MW LNA - ADL5521ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 20.8 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details