Richardson RFPD RF & MW LNA HMC392A

Description
The HMC392A is a GaAs MMIC Low Noise Amplifier die which operates between 3.5 and 7.0 GHz. The amplifier provides 17.2 dB of gain, 1.7 dB noise figure, and 32.5 dBm IP3 from a +5V supply voltage. The HMC392A has six bonding adjustment options which allow the user to select the bias point and output power of the device (+10 to +19.7 dBm). The HMC392A amplifier can easily be integrated into Multi-Chip-Modules (MCMs) due to its small (1.3 mm2) size. All data is with the chip in a 50 Ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of minimal length 0.31mm (12 mils).
Request a Quote Datasheet
Description
The HMC392A is a GaAs MMIC Low Noise Amplifier die which operates between 3.5 and 7.0 GHz. The amplifier provides 17.2 dB of gain, 1.7 dB noise figure, and 32.5 dBm IP3 from a +5V supply voltage. The HMC392A has six bonding adjustment options which allow the user to select the bias point and output power of the device (+10 to +19.7 dBm). The HMC392A amplifier can easily be integrated into Multi-Chip-Modules (MCMs) due to its small (1.3 mm2) size. All data is with the chip in a 50 Ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of minimal length 0.31mm (12 mils).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC392A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC392A
RF & MW LNA HMC392A
The HMC392A is a GaAs MMIC Low Noise Amplifier die which operates between 3.5 and 7.0 GHz. The amplifier provides 17.2 dB of gain, 1.7 dB noise figure, and 32.5 dBm IP3 from a +5V supply voltage. The HMC392A has six bonding adjustment options which allow the user to select the bias point and output power of the device (+10 to +19.7 dBm). The HMC392A amplifier can easily be integrated into Multi-Chip-Modules (MCMs) due to its small (1.3 mm2) size. All data is with the chip in a 50 Ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of minimal length 0.31mm (12 mils).

The HMC392A is a GaAs MMIC Low Noise Amplifier die which operates between 3.5 and 7.0 GHz. The amplifier provides 17.2 dB of gain, 1.7 dB noise figure, and 32.5 dBm IP3 from a +5V supply voltage. The HMC392A has six bonding adjustment options which allow the user to select the bias point and output power of the device (+10 to +19.7 dBm). The HMC392A amplifier can easily be integrated into Multi-Chip-Modules (MCMs) due to its small (1.3 mm2) size. All data is with the chip in a 50 Ohm test fixture connected via 0.025mm (1 mil) diameter wire bonds of minimal length 0.31mm (12 mils).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC392A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3500 to 7000 MHz
Maximum Gain 17.2 dB
Output Power 19 dBm
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5721ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5900 to 8500 MHz
Maximum Gain 25 dB
View Details
RF & MW LNA - ADL5723ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10100 to 11700 MHz
Maximum Gain 24.5 dB
View Details
mmW LNA - ADL7003CHIPS-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details