Richardson RFPD RF & MW LNA HMC376LP3ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC376LP3ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC376LP3ETR
RF & MW LNA HMC376LP3ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC376LP3ETR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1000 MHz
Maximum Gain 14.5 dB
Output Power 21 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - ADL5321ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 2300 to 4000 MHz
Maximum Gain 14 dB
Output Power 25.7 dBm
View Details
RF & MW VGA - AD8367ARUZ - Richardson RFPD
Specs
Frequency Range ? to 500 MHz
Maximum Gain 43.5 dB
Output Power 8.4 dBm
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details