Richardson RFPD RF & MW LNA HMC376LP3E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC376LP3E - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC376LP3E
RF & MW LNA HMC376LP3E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC376LP3E
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1000 MHz
Maximum Gain 14.5 dB
Output Power 21 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
mmW Power Amplifier - ADMV7710CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 24 dB
View Details
Gain Block - CA36-1 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 100 to 2300 MHz
Maximum Gain 16.2 dB
Output Power 12 dBm
View Details