Richardson RFPD RF & MW LNA HMC374SC70ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC374SC70ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC374SC70ETR
RF & MW LNA HMC374SC70ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC374SC70ETR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 3000 MHz
Maximum Gain 14.5 dB
Output Power 17 dBm
Noise Figure 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6316ACCZ-R7 - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW LNA - HMC1049-SX - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details