Richardson RFPD RF & MW LNA HMC342LC4TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC342LC4TR - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC342LC4TR
RF & MW LNA HMC342LC4TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC342LC4TR
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 13000 to 25000 MHz
Maximum Gain 20 dB
Output Power 8 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - CHA2292-99F/00 - Richardson RFPD
Specs
Frequency Range 16000 to 24000 MHz
Maximum Gain 26 dB
Output Power 11 dBm
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW LNA - ADL8111ACCZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details