Richardson RFPD RF & MW LNA HMC342

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - HMC342 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
HMC342
RF & MW LNA HMC342
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC342
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 13000 to 25000 MHz
Maximum Gain 21 dB
Output Power 5 dBm
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - HMC1049 - Richardson RFPD
Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 20000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA1107ACPZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details