The HMC241ATCPZ-EP is a general-purpose, nonreflective, 100 MHz to 4 GHz single-pole, four-throw (SP4T) switch manufactured using a gallium arsenide (GaAs) process. This switch offers high isolation of 43 dB typical at 2 GHz, low insertion loss of 0.7 dB at 2 GHz, and on-chip termination of the isolated ports.
The on-chip circuitry allows the HMC241ATCPZ-EP to operate at a single, positive supply voltage range of 3 V to 5 V. This switch requires two positive logic control voltages. The HMC241ATCPZ-EP includes an on-chip, binary two to four line decoder that provides logic control from two logic input lines to select one of the four radio frequency (RF) lines.
The HMC241ATCPZ-EP is available in a 3 mm × 3 mm, 16-lead LFCSP package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC241ATCPZ-EP-R7 |
| Product Name | RF and Microwave Switch |
| Package Type | LFCSP |
| Frequency Range | 100 to 4000 MHz |
| Insertion Loss | 0.7000 dB |