Richardson RFPD RF and Microwave Switch HMC1118LP3DETR

Description
The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.
Request a Quote Datasheet
Description
The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HMC1118LP3DETR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HMC1118LP3DETR
RF and Microwave Switch HMC1118LP3DETR
The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.

The HMC1118 is a general-purpose, broadband, nonreflective single-pole, double-throw (SPDT) switch in a LFCSP surface mount package. Covering the 9 kHz to 13.0 GHz range, the switch offers high isolation and low insertion loss. The switch features >48 dB isolation, 0.68 dB insertion loss up to 8.0 GHz, and a 7.5 μs settling time of 0.05 dB margin of final RFOUT. The switch operates using positive control voltage logic lines of +3.3 V and 0 V and requires +3.3 V and −2.5 V supplies. The HMC1118 is packaged in a 3 mm × 3 mm, surface mount LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HMC1118LP3DETR
Product Name RF and Microwave Switch
Package Type LFCSP
Frequency Range 0.0090 to 13000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - ADRF5054BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 1000 to 60000 MHz
Insertion Loss 2.8 dB
View Details
RF and Microwave Switch - ADRF5424BCZ - Richardson RFPD
Specs
Package Type Die
Frequency Range 100 to 60000 MHz
Insertion Loss 1.3 dB
View Details
RF and Microwave Switch - ADRF5020BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 100 to 30000 MHz
Insertion Loss 1.5 dB
View Details
RF and Microwave Switch - ADRF5025BCCZN-R7 - Richardson RFPD
Specs
Package Type LGA
Frequency Range 0.0090 to 44000 MHz
Insertion Loss 1.4 dB
View Details