Richardson RFPD Successive Detection Log Video Amplifier Module HMC-C088

Description
The HMC-C088 is a Successive Detection Log Video Amplifier (SDLVA) which operates from 1 to 20 GHz. The HMC-C088 provides a logging range of 59 dB. This product comes standard with two female SMA field replaceable connectors but can also be used with blind mate SMP connectors or as a drop-in module. The package size measures 1.086 x 0.85 x 0.23” (27.58 x 21.6 x 5.84 mm) making it ideal for environmentally robust applications where space is limited. The HMC-C088 has an integrated voltage regulator that allows the SDLVA to operate from a single supply between +7 and +16V without any appreciable change in performance.
Request a Quote Datasheet
Description
The HMC-C088 is a Successive Detection Log Video Amplifier (SDLVA) which operates from 1 to 20 GHz. The HMC-C088 provides a logging range of 59 dB. This product comes standard with two female SMA field replaceable connectors but can also be used with blind mate SMP connectors or as a drop-in module. The package size measures 1.086 x 0.85 x 0.23” (27.58 x 21.6 x 5.84 mm) making it ideal for environmentally robust applications where space is limited. The HMC-C088 has an integrated voltage regulator that allows the SDLVA to operate from a single supply between +7 and +16V without any appreciable change in performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Successive Detection Log Video Amplifier Module - HMC-C088 - Richardson RFPD
Downers Grove, IL, United States
Successive Detection Log Video Amplifier Module
HMC-C088
Successive Detection Log Video Amplifier Module HMC-C088
The HMC-C088 is a Successive Detection Log Video Amplifier (SDLVA) which operates from 1 to 20 GHz. The HMC-C088 provides a logging range of 59 dB. This product comes standard with two female SMA field replaceable connectors but can also be used with blind mate SMP connectors or as a drop-in module. The package size measures 1.086 x 0.85 x 0.23” (27.58 x 21.6 x 5.84 mm) making it ideal for environmentally robust applications where space is limited. The HMC-C088 has an integrated voltage regulator that allows the SDLVA to operate from a single supply between +7 and +16V without any appreciable change in performance.

The HMC-C088 is a Successive Detection Log Video Amplifier (SDLVA) which operates from 1 to 20 GHz. The HMC-C088 provides a logging range of 59 dB.

This product comes standard with two female SMA field replaceable connectors but can also be used with blind mate SMP connectors or as a drop-in module. The package size measures 1.086 x 0.85 x 0.23” (27.58 x 21.6 x 5.84 mm) making it ideal for environmentally robust applications where space is limited.

The HMC-C088 has an integrated voltage regulator that allows the SDLVA to operate from a single supply between +7 and +16V without any appreciable change in performance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC-C088
Product Name Successive Detection Log Video Amplifier Module
Amplifier Type SDLVA
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5544ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 17 dB
Output Power 17.6 dBm
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - CHA3395-QDG/20 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 21000 to 29500 MHz
Maximum Gain 24 dB
View Details